Panasonic Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF5110V

Description
RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Panasonic - 65T8758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Panasonic
65T8758
Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Panasonic 65T8758
RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.125W, 0805; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7646
Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7646
RES, THICK FILM, 511R, 1%, 0.125W, 0805, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 511R, 1%, 0.125W, 0805, REEL; Resistance:511ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8758 97W7646
Product Name Res, Thick Film, 511R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 511R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers