Panasonic Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF5103V

Description
RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Panasonic
53W4865
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Panasonic 53W4865
RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805,1% Precision; 510Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8572 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805,1% Precision; 510Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8572
Thick Film Chip Res, 0805,1% Precision; 510Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8572
THICK FILM CHIP RES, 0805,1% PRECISION; 510KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805,1% PRECISION; 510KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor, Thick Film, 510Kohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 510Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0126
Resistor, Thick Film, 510Kohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0126
RESISTOR, THICK FILM, 510KOHM, 125mW,1%, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 510KOHM, 125mW,1%, FULL REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53W4865 81AC8572 52W0126
Product Name Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Panasonic Thick Film Chip Res, 0805,1% Precision; 510Kohm, 7 Inch Reel Rohs Compliant Panasonic Resistor, Thick Film, 510Kohm, 125Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details