RES, THICK FILM, 487K, 1%, 0.125W, 0805, REEL; Resistance:487kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES SMD 487K OHM 1% 1/8W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52W0121 | ERJ-6ENF4873V |
| Product Name | Res, Thick Film, 487K, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 487000 ohms | 487000 ohms |