Panasonic RES SMD 4.87K OHM 1% 1/8W 0805 ERJ-6ENF4871V

Description
RES SMD 4.87K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 4.87K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.87K OHM 1% 1/8W 0805 - 590-ERJ-6ENF4871V - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.87K OHM 1% 1/8W 0805
590-ERJ-6ENF4871V
RES SMD 4.87K OHM 1% 1/8W 0805 590-ERJ-6ENF4871V
RES SMD 4.87K OHM 1% 1/8W 0805

RES SMD 4.87K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7640
Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7640
RES, THICK FILM, 4K87, 1%, 0.125W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.125W, 0805, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Panasonic - 65T8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Panasonic
65T8751
Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Panasonic 65T8751
RES, THICK FILM, 4K87, 1%, 0.125W, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.125W, 0805; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF4871V 97W7640 65T8751
Product Name RES SMD 4.87K OHM 1% 1/8W 0805 Res, Thick Film, 4K87, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 4K87, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms 4870 ohms 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details