Panasonic Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF47R5V

Description
RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Panasonic - 65T8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Panasonic
65T8747
Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Panasonic 65T8747
RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.125W, 0805; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7637 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7637
Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7637
RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 47R5, 1%, 0.125W, 0805, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8747 97W7637
Product Name Res, Thick Film, 47R5, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 47R5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details