Panasonic Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF4530V

Description
RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Panasonic - 53W4854 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Panasonic
53W4854
Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Panasonic 53W4854
RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.125W, 0805; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 453Ohm, 125Mw,1%, Full Reel; Resistance Panasonic - 52W0108 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 453Ohm, 125Mw,1%, Full Reel; Resistance Panasonic
52W0108
Resistor, Thick Film, 453Ohm, 125Mw,1%, Full Reel; Resistance Panasonic 52W0108
RESISTOR, THICK FILM, 453OHM, 125mW,1%, FULL REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 453OHM, 125mW,1%, FULL REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W4854
Product Name Res, Thick Film, 453R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details