Panasonic RES SMD 44.2K OHM 1% 1/8W 0805 ERJ-6ENF4422V

Description
RES SMD 44.2K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 44.2K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 44.2K OHM 1% 1/8W 0805 - 590-ERJ-6ENF4422V - Utmel Electronic Limited
Hong Kong, China
RES SMD 44.2K OHM 1% 1/8W 0805
590-ERJ-6ENF4422V
RES SMD 44.2K OHM 1% 1/8W 0805 590-ERJ-6ENF4422V
RES SMD 44.2K OHM 1% 1/8W 0805

RES SMD 44.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0105
Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0105
RES, THICK FILM, 44K2, 1%, 0.125W, 0805, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.125W, 0805, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF4422V 52W0105
Product Name RES SMD 44.2K OHM 1% 1/8W 0805 Res, Thick Film, 44K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details