Panasonic Res, Thick Film, 43R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF43R0V

Description
RES, THICK FILM, 43R, 1%, 0.125W, 0805, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 43R, 1%, 0.125W, 0805, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 43R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0092
Res, Thick Film, 43R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0092
RES, THICK FILM, 43R, 1%, 0.125W, 0805, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.125W, 0805, REEL; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Panasonic
90W3443
Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Panasonic 90W3443
RES, THICK FILM, 43R, 1%, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 43R, 1%, 0.125W, 0805; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0092 90W3443
Product Name Res, Thick Film, 43R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 43R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details