Panasonic RES SMD 41.2 OHM 1% 1/8W 0805 ERJ-6ENF41R2V

Description
RES SMD 41.2 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 41.2 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 41.2 OHM 1% 1/8W 0805 - 590-ERJ-6ENF41R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 41.2 OHM 1% 1/8W 0805
590-ERJ-6ENF41R2V
RES SMD 41.2 OHM 1% 1/8W 0805 590-ERJ-6ENF41R2V
RES SMD 41.2 OHM 1% 1/8W 0805

RES SMD 41.2 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6ENF41R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF41R2V
Chip Resistor - Surface Mount ERJ-6ENF41R2V
RES SMD 41.2 OHM 1% 1/8W 0805

RES SMD 41.2 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0082
Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0082
RES, THICK FILM, 41R2, 1%, 0.125W, 0805, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 41R2, 1%, 0.125W, 0805, REEL; Resistance:41.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 590-ERJ-6ENF41R2V ERJ-6ENF41R2V 52W0082
Product Name RES SMD 41.2 OHM 1% 1/8W 0805 Chip Resistor - Surface Mount Res, Thick Film, 41R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers