Panasonic Chip Resistor - Surface Mount ERJ-6ENF4121V

Description
RES SMD 4.12K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 4.12K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF4121V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF4121V
Chip Resistor - Surface Mount ERJ-6ENF4121V
RES SMD 4.12K OHM 1% 1/8W 0805

RES SMD 4.12K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0084
Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0084
RES, THICK FILM, 4K12, 1%, 0.125W, 0805, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.125W, 0805, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6ENF4121V 52W0084
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4K12, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers