Panasonic Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF4020V

Description
RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0080
Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0080
RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.125W, 0805, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805,1% Precision; 402Ohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8565 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805,1% Precision; 402Ohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8565
Thick Film Chip Res, 0805,1% Precision; 402Ohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8565
THICK FILM CHIP RES, 0805,1% PRECISION; 402OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805,1% PRECISION; 402OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Panasonic - 53W4841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Panasonic
53W4841
Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Panasonic 53W4841
RES, THICK FILM, 402R, 1%, 0.125W, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.125W, 0805; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52W0080 81AC8565 53W4841
Product Name Res, Thick Film, 402R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Thick Film Chip Res, 0805,1% Precision; 402Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 402R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric]
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details