Manufacturer: AMIS
Category: Connectors,Interconn
Package: 72-TFBGA, CSPBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: N-Channel 60 V 5A (Ta) 2W (Ta) Surface Mount SOT-223-3
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |