RES, THICK FILM, 360K, 1%, 0.125W, 0805; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
RES, THICK FILM, 360K, 1%, 0.125W, 0805, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES SMD 360K OHM 1% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 90W3426 | 52W0062 | ERJ-6ENF3603V |
| Product Name | Res, Thick Film, 360K, 1%, 0.125W, 0805; Resistance Panasonic | Res, Thick Film, 360K, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 360000 ohms | 360000 ohms | 360000 ohms |