Panasonic RES SMD 36K OHM 1% 1/8W 0805 ERJ-6ENF3602V

Description
RES SMD 36K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 36K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 36K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3602V - Utmel Electronic Limited
Hong Kong, China
RES SMD 36K OHM 1% 1/8W 0805
590-ERJ-6ENF3602V
RES SMD 36K OHM 1% 1/8W 0805 590-ERJ-6ENF3602V
RES SMD 36K OHM 1% 1/8W 0805

RES SMD 36K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 36K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4829 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.125W, 0805; Resistance Panasonic
53W4829
Res, Thick Film, 36K, 1%, 0.125W, 0805; Resistance Panasonic 53W4829
RES, THICK FILM, 36K, 1%, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF3602V 53W4829
Product Name RES SMD 36K OHM 1% 1/8W 0805 Res, Thick Film, 36K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details