Panasonic Res, Thick Film, 35K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF3572V

Description
RES, THICK FILM, 35K7, 1%, 0.125W, 0805, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 35K7, 1%, 0.125W, 0805, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 35K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0055
Res, Thick Film, 35K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0055
RES, THICK FILM, 35K7, 1%, 0.125W, 0805, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.125W, 0805, REEL; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 35K7, 1%, 0.125W, 0805; Resistance Panasonic - 53W4826 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35K7, 1%, 0.125W, 0805; Resistance Panasonic
53W4826
Res, Thick Film, 35K7, 1%, 0.125W, 0805; Resistance Panasonic 53W4826
RES, THICK FILM, 35K7, 1%, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 35K7, 1%, 0.125W, 0805; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0055 53W4826
Product Name Res, Thick Film, 35K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 35K7, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers