Panasonic RES SMD 34.8K OHM 1% 1/8W 0805 ERJ-6ENF3482V

Description
RES SMD 34.8K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 34.8K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 34.8K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3482V - Utmel Electronic Limited
Hong Kong, China
RES SMD 34.8K OHM 1% 1/8W 0805
590-ERJ-6ENF3482V
RES SMD 34.8K OHM 1% 1/8W 0805 590-ERJ-6ENF3482V
RES SMD 34.8K OHM 1% 1/8W 0805

RES SMD 34.8K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Panasonic - 53W4824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Panasonic
53W4824
Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Panasonic 53W4824
RES, THICK FILM, 34K8, 1%, 0.125W, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.125W, 0805; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF3482V 53W4824
Product Name RES SMD 34.8K OHM 1% 1/8W 0805 Res, Thick Film, 34K8, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms 34800 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers