Panasonic RES SMD 33.2 OHM 1% 1/8W 0805 ERJ-6ENF33R2V

Description
RES SMD 33.2 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 33.2 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 33.2 OHM 1% 1/8W 0805 - 590-ERJ-6ENF33R2V - Utmel Electronic Limited
Hong Kong, China
RES SMD 33.2 OHM 1% 1/8W 0805
590-ERJ-6ENF33R2V
RES SMD 33.2 OHM 1% 1/8W 0805 590-ERJ-6ENF33R2V
RES SMD 33.2 OHM 1% 1/8W 0805

RES SMD 33.2 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7629
Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7629
RES, THICK FILM, 33R2, 1%, 0.125W, 0805, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 33R2, 1%, 0.125W, 0805, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF33R2V 97W7629
Product Name RES SMD 33.2 OHM 1% 1/8W 0805 Res, Thick Film, 33R2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details