Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF3303V

Description
Win Source Part Number: 1082035-ERJ-6ENF3303 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRG0805F330K; CRCW0805330KFKEA; RC0805FR-07330KL; AC0805FR-07330KL; CRCW0805357KFKEA; RC0805FR-07360KL; RC0805FR-13330KL; ERJ-U06F3303VERJ-6EN F3303V.; ERJ6ENF3303V; ERJ6ENF3303V.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3303V,P330KCC T,P330KCDKR,P330KCTR Base Product Number: ERJ-6
Request a Quote Datasheet
Description
Win Source Part Number: 1082035-ERJ-6ENF3303 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRG0805F330K; CRCW0805330KFKEA; RC0805FR-07330KL; AC0805FR-07330KL; CRCW0805357KFKEA; RC0805FR-07360KL; RC0805FR-13330KL; ERJ-U06F3303VERJ-6EN F3303V.; ERJ6ENF3303V; ERJ6ENF3303V.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3303V,P330KCC T,P330KCDKR,P330KCTR Base Product Number: ERJ-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1082035-ERJ-6ENF3303V
Resistors - Chip Resistor - Surface Mount 1082035-ERJ-6ENF3303V
Win Source Part Number: 1082035-ERJ-6ENF3303 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRG0805F330K; CRCW0805330KFKEA; RC0805FR-07330KL; AC0805FR-07330KL; CRCW0805357KFKEA; RC0805FR-07360KL; RC0805FR-13330KL; ERJ-U06F3303VERJ-6EN F3303V.; ERJ6ENF3303V; ERJ6ENF3303V.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3303V,P330KCC T,P330KCDKR,P330KCTR Base Product Number: ERJ-6

Win Source Part Number: 1082035-ERJ-6ENF3303V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRG0805F330K; CRCW0805330KFKEA; RC0805FR-07330KL; AC0805FR-07330KL; CRCW0805357KFKEA; RC0805FR-07360KL; RC0805FR-13330KL; ERJ-U06F3303VERJ-6ENF3303V.; ERJ6ENF3303V; ERJ6ENF3303V.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ6ENF3303V,P330KCCT,P330KCDKR,P330KCTR
Base Product Number: ERJ-6

Buy Now Datasheet
330KOHM 0.125W Resistor - 52-ERJ-6ENF3303V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330KOHM 0.125W Resistor
52-ERJ-6ENF3303V
330KOHM 0.125W Resistor 52-ERJ-6ENF3303V
RES, THICK FILM, 330KOHM, 0.125W, 0805 Product overview: ERJ-6ENF3303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330KOHM, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330KOHM, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3303V can be used for catalog matching and distributor lookup.

RES, THICK FILM, 330KOHM, 0.125W, 0805 Product overview: ERJ-6ENF3303V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330KOHM, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330KOHM, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3303V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF3303V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF3303V
Chip Resistor - Surface Mount ERJ-6ENF3303V
RES SMD 330K OHM 1% 1/8W 0805

RES SMD 330K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 330K, 1%, 0.125W, 0805; Resistance Panasonic - 64R5402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.125W, 0805; Resistance Panasonic
64R5402
Res, Thick Film, 330K, 1%, 0.125W, 0805; Resistance Panasonic 64R5402
RES, THICK FILM, 330K, 1%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.125W, 0805; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3416
Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3416
RES, THICK FILM, 330K, 1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.125W, 0805, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1082035-ERJ-6ENF3303V 52-ERJ-6ENF3303V ERJ-6ENF3303V 64R5402 90W3416
Product Name Resistors - Chip Resistor - Surface Mount 330KOHM 0.125W Resistor Chip Resistor - Surface Mount Res, Thick Film, 330K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 330K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 330000 ohms 330000 ohms 330000 ohms 330000 ohms 330000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers