Panasonic Chip Resistor - Surface Mount - ERJ-6ENF3302V ERJ-6ENF3302V

Description
Manufacturer: Panasonic Win Source Part Number: 871009-ERJ-6ENF3302V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P33KCDKR, 2266-ERJ-6ENF3302V, P33KCTR-ND, Q2081718A, P33KCDKR-ND, ERJ-6ENF3302V-NDL, P33.0KCTR, P33KCTR-NDL, ERJ6ENF3302V, P33KCTR, P33KCCT, P33.0KCDKR, P33.0KCCT, P33KCCT-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871009-ERJ-6ENF3302V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P33KCDKR, 2266-ERJ-6ENF3302V, P33KCTR-ND, Q2081718A, P33KCDKR-ND, ERJ-6ENF3302V-NDL, P33.0KCTR, P33KCTR-NDL, ERJ6ENF3302V, P33KCTR, P33KCCT, P33.0KCDKR, P33.0KCCT, P33KCCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF3302V
871009-ERJ-6ENF3302V
Chip Resistor - Surface Mount - ERJ-6ENF3302V 871009-ERJ-6ENF3302V
Manufacturer: Panasonic Win Source Part Number: 871009-ERJ-6ENF3302V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P33KCDKR, 2266-ERJ-6ENF3302V, P33KCTR-ND, Q2081718A, P33KCDKR-ND, ERJ-6ENF3302V-NDL, P33.0KCTR, P33KCTR-NDL, ERJ6ENF3302V, P33KCTR, P33KCCT, P33.0KCDKR, P33.0KCCT, P33KCCT-ND

Manufacturer: Panasonic
Win Source Part Number: 871009-ERJ-6ENF3302V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 33 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P33KCDKR, 2266-ERJ-6ENF3302V, P33KCTR-ND, Q2081718A, P33KCDKR-ND, ERJ-6ENF3302V-NDL, P33.0KCTR, P33KCTR-NDL, ERJ6ENF3302V, P33KCTR, P33KCCT, P33.0KCDKR, P33.0KCCT, P33KCCT-ND

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-ERJ-6ENF3302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-ERJ-6ENF3302V
SMD 125mW 150V Resistor 52-ERJ-6ENF3302V
0805 33kR 1% 125mW Thick Film SMD Resistor, 150V Product overview: ERJ-6ENF3302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3302V can be used for catalog matching and distributor lookup.

0805 33kR 1% 125mW Thick Film SMD Resistor, 150V Product overview: ERJ-6ENF3302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3302V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Panasonic - 64R5401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Panasonic
64R5401
Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Panasonic 64R5401
RES, THICK FILM, 33K, 1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.125W, 0805; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3415
Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3415
RES, THICK FILM, 33K, 1%, 0.125W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.125W, 0805, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 871009-ERJ-6ENF3302V 52-ERJ-6ENF3302V 64R5401 90W3415
Product Name Chip Resistor - Surface Mount - ERJ-6ENF3302V SMD 125mW 150V Resistor Res, Thick Film, 33K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 33K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details