Panasonic RES SMD 324K OHM 1% 1/8W 0805 ERJ-6ENF3243V

Description
RES SMD 324K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 324K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 324K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3243V - Utmel Electronic Limited
Hong Kong, China
RES SMD 324K OHM 1% 1/8W 0805
590-ERJ-6ENF3243V
RES SMD 324K OHM 1% 1/8W 0805 590-ERJ-6ENF3243V
RES SMD 324K OHM 1% 1/8W 0805

RES SMD 324K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 324K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324K, 1%, 0.125W, 0805; Resistance Panasonic
90W3411
Res, Thick Film, 324K, 1%, 0.125W, 0805; Resistance Panasonic 90W3411
RES, THICK FILM, 324K, 1%, 0.125W, 0805; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 324K, 1%, 0.125W, 0805; Resistance:324kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF3243V 90W3411
Product Name RES SMD 324K OHM 1% 1/8W 0805 Res, Thick Film, 324K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 324000 ohms 324000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers