Panasonic RES SMD 32.4K OHM 1% 1/8W 0805 ERJ-6ENF3242V

Description
RES SMD 32.4K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 32.4K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 32.4K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3242V - Utmel Electronic Limited
Hong Kong, China
RES SMD 32.4K OHM 1% 1/8W 0805
590-ERJ-6ENF3242V
RES SMD 32.4K OHM 1% 1/8W 0805 590-ERJ-6ENF3242V
RES SMD 32.4K OHM 1% 1/8W 0805

RES SMD 32.4K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 32K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0039
Res, Thick Film, 32K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0039
RES, THICK FILM, 32K4, 1%, 0.125W, 0805, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.125W, 0805, REEL; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 32K4, 1%, 0.125W, 0805; Resistance Panasonic - 53W4817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32K4, 1%, 0.125W, 0805; Resistance Panasonic
53W4817
Res, Thick Film, 32K4, 1%, 0.125W, 0805; Resistance Panasonic 53W4817
RES, THICK FILM, 32K4, 1%, 0.125W, 0805; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 32K4, 1%, 0.125W, 0805; Resistance:32.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF3242V 52W0039 53W4817
Product Name RES SMD 32.4K OHM 1% 1/8W 0805 Res, Thick Film, 32K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 32K4, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 32400 ohms 32400 ohms 32400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers