Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF31R6V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326904-ERJ-6ENF31R6 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF31R6S,P31.6CT R,P31.6CDKR-NDR,P31. 6CTR-NDR,P31.6CCT,P3 1.6CCT-NDR,ERJ-6ENF3 1R6S,ERJ-6ENF31R6,P3 1.6CDKR,ERJ6ENF31R6, ERJ6ENF31R6V,P31.6CB K Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326904-ERJ-6ENF31R6 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF31R6S,P31.6CT R,P31.6CDKR-NDR,P31. 6CTR-NDR,P31.6CCT,P3 1.6CCT-NDR,ERJ-6ENF3 1R6S,ERJ-6ENF31R6,P3 1.6CDKR,ERJ6ENF31R6, ERJ6ENF31R6V,P31.6CB K Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326904-ERJ-6ENF31R6V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326904-ERJ-6ENF31R6V
Resistors - Chip Resistor - Surface Mount 1326904-ERJ-6ENF31R6V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326904-ERJ-6ENF31R6 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF31R6S,P31.6CT R,P31.6CDKR-NDR,P31. 6CTR-NDR,P31.6CCT,P3 1.6CCT-NDR,ERJ-6ENF3 1R6S,ERJ-6ENF31R6,P3 1.6CDKR,ERJ6ENF31R6, ERJ6ENF31R6V,P31.6CB K Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326904-ERJ-6ENF31R6V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6ENF31R6S,P31.6CTR,P31.6CDKR-NDR,P31.6CTR-NDR,P31.6CCT,P31.6CCT-NDR,ERJ-6ENF31R6S,ERJ-6ENF31R6,P31.6CDKR,ERJ6ENF31R6,ERJ6ENF31R6V,P31.6CBK
Base Product Number: ERJ-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 31R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0032 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0032
Res, Thick Film, 31R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0032
RES, THICK FILM, 31R6, 1%, 0.125W, 0805, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 31R6, 1%, 0.125W, 0805, REEL; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 31R6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31R6, 1%, 0.125W, 0805; Resistance Panasonic
90W3407
Res, Thick Film, 31R6, 1%, 0.125W, 0805; Resistance Panasonic 90W3407
RES, THICK FILM, 31R6, 1%, 0.125W, 0805; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 31R6, 1%, 0.125W, 0805; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326904-ERJ-6ENF31R6V 52W0032 90W3407
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 31R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 31R6, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details