Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF3162V

Description
Win Source Part Number: 972711-ERJ-6ENF3162V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3162,ERJ6ENF3 162V,P31.6KCCT,P31.6 KCTR,ERJ6ENF3162S,ER J-6ENF3162S,P31.6KCD KR-NDR,P31.6KCTR-NDR ,P31.6KCBK,P31.6KCDK R,ERJ-6ENF3162,P31.6 KCCT-NDR Base Product Number: ERJ-6
Request a Quote Datasheet
Description
Win Source Part Number: 972711-ERJ-6ENF3162V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3162,ERJ6ENF3 162V,P31.6KCCT,P31.6 KCTR,ERJ6ENF3162S,ER J-6ENF3162S,P31.6KCD KR-NDR,P31.6KCTR-NDR ,P31.6KCBK,P31.6KCDK R,ERJ-6ENF3162,P31.6 KCCT-NDR Base Product Number: ERJ-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972711-ERJ-6ENF3162V
Resistors - Chip Resistor - Surface Mount 972711-ERJ-6ENF3162V
Win Source Part Number: 972711-ERJ-6ENF3162V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6EN Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 31.6 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ6ENF3162,ERJ6ENF3 162V,P31.6KCCT,P31.6 KCTR,ERJ6ENF3162S,ER J-6ENF3162S,P31.6KCD KR-NDR,P31.6KCTR-NDR ,P31.6KCBK,P31.6KCDK R,ERJ-6ENF3162,P31.6 KCCT-NDR Base Product Number: ERJ-6

Win Source Part Number: 972711-ERJ-6ENF3162V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6EN
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 31.6 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ6ENF3162,ERJ6ENF3162V,P31.6KCCT,P31.6KCTR,ERJ6ENF3162S,ERJ-6ENF3162S,P31.6KCDKR-NDR,P31.6KCTR-NDR,P31.6KCBK,P31.6KCDKR,ERJ-6ENF3162,P31.6KCCT-NDR
Base Product Number: ERJ-6

Buy Now Datasheet
SMD 8W 150V Resistor - 52-ERJ-6ENF3162V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6ENF3162V
SMD 8W 150V Resistor 52-ERJ-6ENF3162V
31.6kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3162V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3162V can be used for catalog matching and distributor lookup.

31.6kR 1% 1/8W 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3162V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3162V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 31.6K OHM 1% 1/8W 0805 - 590-ERJ-6ENF3162V - Utmel Electronic Limited
Hong Kong, China
RES SMD 31.6K OHM 1% 1/8W 0805
590-ERJ-6ENF3162V
RES SMD 31.6K OHM 1% 1/8W 0805 590-ERJ-6ENF3162V
RES SMD 31.6K OHM 1% 1/8W 0805

RES SMD 31.6K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0035 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0035
Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0035
RES, THICK FILM, 31K6, 1%, 0.125W, 0805, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.125W, 0805, REEL; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Panasonic - 53W4815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Panasonic
53W4815
Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Panasonic 53W4815
RES, THICK FILM, 31K6, 1%, 0.125W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 31K6, 1%, 0.125W, 0805; Resistance:31.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 972711-ERJ-6ENF3162V 52-ERJ-6ENF3162V 590-ERJ-6ENF3162V 52W0035 53W4815
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W 150V Resistor RES SMD 31.6K OHM 1% 1/8W 0805 Res, Thick Film, 31K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 31K6, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 31600 ohms 31600 ohms 31600 ohms 31600 ohms 31600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers