Panasonic SMD 316 Ohm 8W 150V Resistor ERJ-6ENF3160V

Description
316 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF3160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3160V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
316 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF3160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3160V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 316 Ohm 8W 150V Resistor - 52-ERJ-6ENF3160V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 316 Ohm 8W 150V Resistor
52-ERJ-6ENF3160V
SMD 316 Ohm 8W 150V Resistor 52-ERJ-6ENF3160V
316 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF3160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3160V can be used for catalog matching and distributor lookup.

316 Ohm 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF3160V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 316 Ohm, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 316 Ohm, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3160V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF3160V
918633-ERJ-6ENF3160V
Chip Resistor - Surface Mount - ERJ-6ENF3160V 918633-ERJ-6ENF3160V
Manufacturer: Panasonic Win Source Part Number: 918633-ERJ-6ENF3160V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF3160, P316CDKR, ERJ-6ENF3160, P316CBK, P316CDKR-NDR, P316CCT-NDR, ERJ6ENF3160V, P316CCT, ERJ6ENF3160S, P316CTR-NDR, P316CTR, ERJ-6ENF3160S

Manufacturer: Panasonic
Win Source Part Number: 918633-ERJ-6ENF3160V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 316 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6ENF3160, P316CDKR, ERJ-6ENF3160, P316CBK, P316CDKR-NDR, P316CCT-NDR, ERJ6ENF3160V, P316CCT, ERJ6ENF3160S, P316CTR-NDR, P316CTR, ERJ-6ENF3160S

Buy Now Datasheet
RES SMD 316 OHM 1% 1/8W 0805 - 590-ERJ-6ENF3160V - Utmel Electronic Limited
Hong Kong, China
RES SMD 316 OHM 1% 1/8W 0805
590-ERJ-6ENF3160V
RES SMD 316 OHM 1% 1/8W 0805 590-ERJ-6ENF3160V
RES SMD 316 OHM 1% 1/8W 0805

RES SMD 316 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 316R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.125W, 0805; Resistance Panasonic
90W3408
Res, Thick Film, 316R, 1%, 0.125W, 0805; Resistance Panasonic 90W3408
RES, THICK FILM, 316R, 1%, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.125W, 0805; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0033
Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0033
RES, THICK FILM, 316R, 1%, 0.125W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.125W, 0805, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6ENF3160V 918633-ERJ-6ENF3160V 590-ERJ-6ENF3160V 90W3408 52W0033
Product Name SMD 316 Ohm 8W 150V Resistor Chip Resistor - Surface Mount - ERJ-6ENF3160V RES SMD 316 OHM 1% 1/8W 0805 Res, Thick Film, 316R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 316R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Resistance Range 316 ohms 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details