Panasonic Automotive SMD 8W 150V Resistor ERJ-6ENF3093V

Description
SMD Resistor 309kΩ 1% 1/8W 0805 Thick Film 150V AEC-Q200 Product overview: ERJ-6ENF3093V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3093V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 309kΩ 1% 1/8W 0805 Thick Film 150V AEC-Q200 Product overview: ERJ-6ENF3093V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3093V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 8W 150V Resistor - 52-ERJ-6ENF3093V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8W 150V Resistor
52-ERJ-6ENF3093V
Automotive SMD 8W 150V Resistor 52-ERJ-6ENF3093V
SMD Resistor 309kΩ 1% 1/8W 0805 Thick Film 150V AEC-Q200 Product overview: ERJ-6ENF3093V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3093V can be used for catalog matching and distributor lookup.

SMD Resistor 309kΩ 1% 1/8W 0805 Thick Film 150V AEC-Q200 Product overview: ERJ-6ENF3093V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3093V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF3093V
710136-ERJ-6ENF3093V
Chip Resistor - Surface Mount - ERJ-6ENF3093V 710136-ERJ-6ENF3093V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 710136-ERJ-6ENF3093V Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 309 kOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 710136-ERJ-6ENF3093V
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 309 kOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-6ENF3093V 710136-ERJ-6ENF3093V
Product Name Automotive SMD 8W 150V Resistor Chip Resistor - Surface Mount - ERJ-6ENF3093V
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip)
Resistance Range 309000 ohms 309000 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details