Panasonic Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF3090V

Description
RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Panasonic
90W3406
Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Panasonic 90W3406
RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.125W, 0805; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0028
Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0028
RES, THICK FILM, 309R, 1%, 0.125W, 0805, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 309R, 1%, 0.125W, 0805, REEL; Resistance:309ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3406 52W0028
Product Name Res, Thick Film, 309R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 309R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details