Panasonic SMD 125mW 150V Resistor ERJ-6ENF3001V

Description
3kR 1% 125mW 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kR 1% 125mW 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3001V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW 150V Resistor - 52-ERJ-6ENF3001V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-ERJ-6ENF3001V
SMD 125mW 150V Resistor 52-ERJ-6ENF3001V
3kR 1% 125mW 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3001V can be used for catalog matching and distributor lookup.

3kR 1% 125mW 150V 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF3001V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF3001V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Panasonic - 65T8733 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Panasonic
65T8733
Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Panasonic 65T8733
RES, THICK FILM, 3K, 1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.125W, 0805; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7624
Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7624
RES, THICK FILM, 3K, 1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.125W, 0805, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF3001V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF3001V
Chip Resistor - Surface Mount ERJ-6ENF3001V
RES SMD 3K OHM 1% 1/8W 0805

RES SMD 3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-6ENF3001V 65T8733 97W7624 ERJ-6ENF3001V
Product Name SMD 125mW 150V Resistor Res, Thick Film, 3K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 3K, 1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details