Panasonic SMD 28.7 Ohm 8W Resistor ERJ-6ENF28R7V

Description
28.7 Ohm 1% 1/8W 0805 SMD Chip Resistor Product overview: ERJ-6ENF28R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF28R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
28.7 Ohm 1% 1/8W 0805 SMD Chip Resistor Product overview: ERJ-6ENF28R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF28R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 28.7 Ohm 8W Resistor - 52-ERJ-6ENF28R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 28.7 Ohm 8W Resistor
52-ERJ-6ENF28R7V
SMD 28.7 Ohm 8W Resistor 52-ERJ-6ENF28R7V
28.7 Ohm 1% 1/8W 0805 SMD Chip Resistor Product overview: ERJ-6ENF28R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF28R7V can be used for catalog matching and distributor lookup.

28.7 Ohm 1% 1/8W 0805 SMD Chip Resistor Product overview: ERJ-6ENF28R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 28.7 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28.7 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF28R7V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF28R7V
918632-ERJ-6ENF28R7V
Chip Resistor - Surface Mount - ERJ-6ENF28R7V 918632-ERJ-6ENF28R7V
Manufacturer: Panasonic Win Source Part Number: 918632-ERJ-6ENF28R7V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6ENF28R7S, P28.7CCT, P28.7CCT-NDR, ERJ6ENF28R7, ERJ6ENF28R7V, P28.7CTR, ERJ6ENF28R7S, P28.7CDKR, P28.7CBK, P28.7CDKR-NDR, P28.7CTR-NDR, ERJ-6ENF28R7

Manufacturer: Panasonic
Win Source Part Number: 918632-ERJ-6ENF28R7V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 28.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6ENF28R7S, P28.7CCT, P28.7CCT-NDR, ERJ6ENF28R7, ERJ6ENF28R7V, P28.7CTR, ERJ6ENF28R7S, P28.7CDKR, P28.7CBK, P28.7CDKR-NDR, P28.7CTR-NDR, ERJ-6ENF28R7

Buy Now Datasheet
Res, Thick Film, 28R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0008 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0008
Res, Thick Film, 28R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0008
RES, THICK FILM, 28R7, 1%, 0.125W, 0805, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Length:2mmRoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.125W, 0805, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 28R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3399
Res, Thick Film, 28R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3399
RES, THICK FILM, 28R7, 1%, 0.125W, 0805; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.125W, 0805; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6ENF28R7V 918632-ERJ-6ENF28R7V 52W0008
Product Name SMD 28.7 Ohm 8W Resistor Chip Resistor - Surface Mount - ERJ-6ENF28R7V Res, Thick Film, 28R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details