Panasonic Res, Thick Film, 28R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF28R0V

Description
RES, THICK FILM, 28R, 1%, 0.125W, 0805, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 28R, 1%, 0.125W, 0805, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 28R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0007
Res, Thick Film, 28R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0007
RES, THICK FILM, 28R, 1%, 0.125W, 0805, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.125W, 0805, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0007
Product Name Res, Thick Film, 28R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details