RES, THICK FILM, 280R, 1%, 0.125W, 0805; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 280R, 1%, 0.125W, 0805, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
RES SMD 280 OHM 1% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53W4798 | 52W0009 | 590-ERJ-6ENF2800V |
| Product Name | Res, Thick Film, 280R, 1%, 0.125W, 0805; Resistance Panasonic | Res, Thick Film, 280R, 1%, 0.125W, 0805, Reel; Resistance Panasonic | RES SMD 280 OHM 1% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 280 ohms | 280 ohms | 280 ohms |