RES, THICK FILM, 27K4, 1%, 0.125W, 0805; Resistance:27.4kohm;
RES, THICK FILM, 27K4, 1%, 0.125W, 0805, REEL; Resistance:27.4kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 65T8731 | 97W7623 |
| Product Name | Res, Thick Film, 27K4, 1%, 0.125W, 0805; Resistance Panasonic | Res, Thick Film, 27K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 27400 ohms | 27400 ohms |