Panasonic RES SMD 2.7K OHM 1% 1/8W 0805 ERJ-6ENF2701V

Description
RES SMD 2.7K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 2.7K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.7K OHM 1% 1/8W 0805 - 590-ERJ-6ENF2701V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7K OHM 1% 1/8W 0805
590-ERJ-6ENF2701V
RES SMD 2.7K OHM 1% 1/8W 0805 590-ERJ-6ENF2701V
RES SMD 2.7K OHM 1% 1/8W 0805

RES SMD 2.7K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Panasonic - 64R5395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Panasonic
64R5395
Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Panasonic 64R5395
RES, THICK FILM, 2K7, 1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.125W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3395
Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3395
RES, THICK FILM, 2K7, 1%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.125W, 0805, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF2701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF2701V
Chip Resistor - Surface Mount ERJ-6ENF2701V
RES SMD 2.7K OHM 1% 1/8W 0805

RES SMD 2.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 590-ERJ-6ENF2701V 64R5395 90W3395 ERJ-6ENF2701V
Product Name RES SMD 2.7K OHM 1% 1/8W 0805 Res, Thick Film, 2K7, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 2K7, 1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073273P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details