Panasonic Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF2670V

Description
RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Panasonic
90W3390
Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Panasonic 90W3390
RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.125W, 0805; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805,1% Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2319 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805,1% Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic
79AH2319
Thick Film Chip Res, 0805,1% Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic 79AH2319
THICK FILM CHIP RES, 0805,1% PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805,1% PRECISION; 267OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 52W0001 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
52W0001
Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 52W0001
RES, THICK FILM, 267R, 1%, 0.125W, 0805, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 267R, 1%, 0.125W, 0805, REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 90W3390 79AH2319 52W0001
Product Name Res, Thick Film, 267R, 1%, 0.125W, 0805; Resistance Panasonic Thick Film Chip Res, 0805,1% Precision; 267Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 267R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805 0805; 0805 [2012 Metric]
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details