Panasonic Res, Thick Film, 255R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF2550V

Description
RES, THICK FILM, 255R, 1%, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 255R, 1%, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 255R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.125W, 0805; Resistance Panasonic
90W3384
Res, Thick Film, 255R, 1%, 0.125W, 0805; Resistance Panasonic 90W3384
RES, THICK FILM, 255R, 1%, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.125W, 0805; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 90W3384
Product Name Res, Thick Film, 255R, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers