Panasonic Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF2492V

Description
RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7619
Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7619
RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Panasonic - 65T8727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Panasonic
65T8727
Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Panasonic 65T8727
RES, THICK FILM, 24K9, 1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0805,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8551
Thick Film Chip Res, 0805,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8551
THICK FILM CHIP RES, 0805,1% PRECISION; 24.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0805,1% PRECISION; 24.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 97W7619 65T8727 81AC8551
Product Name Res, Thick Film, 24K9, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 24K9, 1%, 0.125W, 0805; Resistance Panasonic Thick Film Chip Res, 0805,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805
Resistance Range 24900 ohms 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details