Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF2491V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326538-ERJ-6ENF2491 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.49 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: Q2256756C,P2.49KCCT, ERJ6ENF2491S,ERJ6ENF 2491V,P2.49KCDKR-NDR ,P2.49KCBK,ERJ-6ENF2 491S,P2.49KCDKR,P2.4 9KCCT-NDR,ERJ-6ENF24 91,ERJ6ENF2491,P2.49 KCTR-NDR,P2.49KCTR Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326538-ERJ-6ENF2491 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.49 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: Q2256756C,P2.49KCCT, ERJ6ENF2491S,ERJ6ENF 2491V,P2.49KCDKR-NDR ,P2.49KCBK,ERJ-6ENF2 491S,P2.49KCDKR,P2.4 9KCCT-NDR,ERJ-6ENF24 91,ERJ6ENF2491,P2.49 KCTR-NDR,P2.49KCTR Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326538-ERJ-6ENF2491V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326538-ERJ-6ENF2491V
Resistors - Chip Resistor - Surface Mount 1326538-ERJ-6ENF2491V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326538-ERJ-6ENF2491 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 2.49 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: Q2256756C,P2.49KCCT, ERJ6ENF2491S,ERJ6ENF 2491V,P2.49KCDKR-NDR ,P2.49KCBK,ERJ-6ENF2 491S,P2.49KCDKR,P2.4 9KCCT-NDR,ERJ-6ENF24 91,ERJ6ENF2491,P2.49 KCTR-NDR,P2.49KCTR Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326538-ERJ-6ENF2491V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.49 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: Q2256756C,P2.49KCCT,ERJ6ENF2491S,ERJ6ENF2491V,P2.49KCDKR-NDR,P2.49KCBK,ERJ-6ENF2491S,P2.49KCDKR,P2.49KCCT-NDR,ERJ-6ENF2491,ERJ6ENF2491,P2.49KCTR-NDR,P2.49KCTR
Base Product Number: ERJ-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 150V Resistor - 52-ERJ-6ENF2491V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-ERJ-6ENF2491V
SMD 150V Resistor 52-ERJ-6ENF2491V
SMD Chip Resistor 2.49kR 1% 150V 0805 Thick Film Product overview: ERJ-6ENF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF2491V can be used for catalog matching and distributor lookup.

SMD Chip Resistor 2.49kR 1% 150V 0805 Thick Film Product overview: ERJ-6ENF2491V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF2491V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF2491V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF2491V
Chip Resistor - Surface Mount ERJ-6ENF2491V
RES SMD 2.49K OHM 1% 1/8W 0805

RES SMD 2.49K OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 2.49K OHM 1% 1/8W 0805 - 590-ERJ-6ENF2491V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.49K OHM 1% 1/8W 0805
590-ERJ-6ENF2491V
RES SMD 2.49K OHM 1% 1/8W 0805 590-ERJ-6ENF2491V
RES SMD 2.49K OHM 1% 1/8W 0805

RES SMD 2.49K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Panasonic - 65T8726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Panasonic
65T8726
Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Panasonic 65T8726
RES, THICK FILM, 2K49, 1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.125W, 0805; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7618
Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7618
RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.125W, 0805, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1326538-ERJ-6ENF2491V 52-ERJ-6ENF2491V ERJ-6ENF2491V 590-ERJ-6ENF2491V 65T8726 97W7618
Product Name Resistors - Chip Resistor - Surface Mount SMD 150V Resistor Chip Resistor - Surface Mount RES SMD 2.49K OHM 1% 1/8W 0805 Res, Thick Film, 2K49, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 2K49, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details