Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF2433V

Description
RES SMD 243K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 243K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF2433V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF2433V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF2433V
RES SMD 243K OHM 1% 1/8W 0805

RES SMD 243K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Panasonic
90W3382
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Panasonic 90W3382
RES, THICK FILM, 243K, 1%, 0.125W, 0805; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.125W, 0805; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9988
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9988
RES, THICK FILM, 243K, 1%, 0.125W, 0805, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.125W, 0805, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6ENF2433V 90W3382 51W9988
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 243000 ohms 243000 ohms 243000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details