Panasonic RES SMD 24.3K OHM 1% 1/8W 0805 ERJ-6ENF2432V

Description
RES SMD 24.3K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 24.3K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 24.3K OHM 1% 1/8W 0805 - 590-ERJ-6ENF2432V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24.3K OHM 1% 1/8W 0805
590-ERJ-6ENF2432V
RES SMD 24.3K OHM 1% 1/8W 0805 590-ERJ-6ENF2432V
RES SMD 24.3K OHM 1% 1/8W 0805

RES SMD 24.3K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 24K3, 1%, 0.125W, 0805; Resistance Panasonic - 53W4790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.125W, 0805; Resistance Panasonic
53W4790
Res, Thick Film, 24K3, 1%, 0.125W, 0805; Resistance Panasonic 53W4790
RES, THICK FILM, 24K3, 1%, 0.125W, 0805; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 24K3, 1%, 0.125W, 0805; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF2432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF2432V
Chip Resistor - Surface Mount ERJ-6ENF2432V
RES SMD 24.3K OHM 1% 1/8W 0805

RES SMD 24.3K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-6ENF2432V 53W4790 ERJ-6ENF2432V
Product Name RES SMD 24.3K OHM 1% 1/8W 0805 Res, Thick Film, 24K3, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details