Panasonic RES SMD 2.32K OHM 1% 1/8W 0805 ERJ-6ENF2321V

Description
RES SMD 2.32K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 2.32K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.32K OHM 1% 1/8W 0805 - 590-ERJ-6ENF2321V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.32K OHM 1% 1/8W 0805
590-ERJ-6ENF2321V
RES SMD 2.32K OHM 1% 1/8W 0805 590-ERJ-6ENF2321V
RES SMD 2.32K OHM 1% 1/8W 0805

RES SMD 2.32K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Panasonic - 53W4782 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Panasonic
53W4782
Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Panasonic 53W4782
RES, THICK FILM, 2K32, 1%, 0.125W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.125W, 0805; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF2321V 53W4782
Product Name RES SMD 2.32K OHM 1% 1/8W 0805 Res, Thick Film, 2K32, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details