Panasonic Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF2261V

Description
RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Panasonic - 53W4780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Panasonic
53W4780
Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Panasonic 53W4780
RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.125W, 0805; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9967
Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9967
RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 2K26, 1%, 0.125W, 0805, REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4780 51W9967
Product Name Res, Thick Film, 2K26, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 2K26, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details