Panasonic Chip Resistor - Surface Mount ERJ-6ENF2210V

Description
RES SMD 221 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 221 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF2210V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF2210V
Chip Resistor - Surface Mount ERJ-6ENF2210V
RES SMD 221 OHM 1% 1/8W 0805

RES SMD 221 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.125W, 0805; Resistance Panasonic - 65T8720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.125W, 0805; Resistance Panasonic
65T8720
Res, Thick Film, 221R, 1%, 0.125W, 0805; Resistance Panasonic 65T8720
RES, THICK FILM, 221R, 1%, 0.125W, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.125W, 0805; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 221R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 221R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7612
Res, Thick Film, 221R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7612
RES, THICK FILM, 221R, 1%, 0.125W, 0805, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 221R, 1%, 0.125W, 0805, REEL; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6ENF2210V 65T8720 97W7612
Product Name Chip Resistor - Surface Mount Res, Thick Film, 221R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 221R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers