Panasonic Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF2154V

Description
RES, THICK FILM, 2M15, 1%, 0.125W, 0805, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2M15, 1%, 0.125W, 0805, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3364 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3364
Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3364
RES, THICK FILM, 2M15, 1%, 0.125W, 0805, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 2M15, 1%, 0.125W, 0805, REEL; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2M15, 1%, 0.125W, 0805; Resistance Panasonic - 90W3363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M15, 1%, 0.125W, 0805; Resistance Panasonic
90W3363
Res, Thick Film, 2M15, 1%, 0.125W, 0805; Resistance Panasonic 90W3363
RES, THICK FILM, 2M15, 1%, 0.125W, 0805; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 2M15, 1%, 0.125W, 0805; Resistance:2.15Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3364 90W3363
Product Name Res, Thick Film, 2M15, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 2M15, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2.15E6 ohms 2.15E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details