Panasonic Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF2153V

Description
RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Panasonic
90W3362
Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Panasonic 90W3362
RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.125W, 0805; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9962
Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9962
RES, THICK FILM, 215K, 1%, 0.125W, 0805, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.125W, 0805, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3362 51W9962
Product Name Res, Thick Film, 215K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 215K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers