RES SMD 2.05K OHM 1% 1/8W 0805
RES SMD 2.05K OHM 1% 1/8W 0805
RES, THICK FILM, 2K05, 1%, 0.125W, 0805, REEL; Resistance:2.05kohm;
RES, THICK FILM, 2K05, 1%, 0.125W, 0805; Resistance:2.05kohm;
| ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | ERJ-6ENF2051V | 590-ERJ-6ENF2051V | 51W9950 | 53W4773 |
| Product Name | Chip Resistor - Surface Mount | RES SMD 2.05K OHM 1% 1/8W 0805 | Res, Thick Film, 2K05, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 2K05, 1%, 0.125W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2050 ohms | 2050 ohms | 2050 ohms | 2050 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |