Panasonic Connectors,Interconnects ERJ-6ENF2003V

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 1M Tolerance: ±20% Composition: Thin Film Power (Watts): 4W Features: 35.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 1M Tolerance: ±20% Composition: Thin Film Power (Watts): 4W Features: 35.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 1M Tolerance: ±20% Composition: Thin Film Power (Watts): 4W Features: 35.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Temperature Coefficient: X7R

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 1M
Tolerance: ±20%
Composition: Thin Film
Power (Watts): 4W
Features: 35.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Temperature Coefficient: X7R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products