Panasonic Chip Resistor - Surface Mount ERJ-6ENF2002V

Description
RES SMD 20K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 20K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF2002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF2002V
Chip Resistor - Surface Mount ERJ-6ENF2002V
RES SMD 20K OHM 1% 1/8W 0805

RES SMD 20K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Panasonic - 65T8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Panasonic
65T8716
Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Panasonic 65T8716
RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7608
Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7608
RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 20K, 1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6ENF2002V 65T8716 97W7608
Product Name Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 20K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details