Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF19R6V

Description
RES SMD 19.6 OHM 1% 1/8W 0805
Description
RES SMD 19.6 OHM 1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF19R6V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF19R6V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF19R6V
RES SMD 19.6 OHM 1% 1/8W 0805

RES SMD 19.6 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 19R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9937
Res, Thick Film, 19R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9937
RES, THICK FILM, 19R6, 1%, 0.125W, 0805, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 19R6, 1%, 0.125W, 0805, REEL; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 19R6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R6, 1%, 0.125W, 0805; Resistance Panasonic
90W3344
Res, Thick Film, 19R6, 1%, 0.125W, 0805; Resistance Panasonic 90W3344
RES, THICK FILM, 19R6, 1%, 0.125W, 0805; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 19R6, 1%, 0.125W, 0805; Resistance:19.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6ENF19R6V 51W9937 90W3344
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 19R6, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 19R6, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details