Panasonic Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1960V

Description
RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9943
Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9943
RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.125W, 0805, REEL; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 196R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 196R, 1%, 0.125W, 0805; Resistance Panasonic
90W3347
Res, Thick Film, 196R, 1%, 0.125W, 0805; Resistance Panasonic 90W3347
RES, THICK FILM, 196R, 1%, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 196R, 1%, 0.125W, 0805; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 196 OHM 1% 1/8W 0805 - 590-ERJ-6ENF1960V - Utmel Electronic Limited
Hong Kong, China
RES SMD 196 OHM 1% 1/8W 0805
590-ERJ-6ENF1960V
RES SMD 196 OHM 1% 1/8W 0805 590-ERJ-6ENF1960V
RES SMD 196 OHM 1% 1/8W 0805

RES SMD 196 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 51W9943 90W3347 590-ERJ-6ENF1960V
Product Name Res, Thick Film, 196R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 196R, 1%, 0.125W, 0805; Resistance Panasonic RES SMD 196 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 196 ohms 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details