Panasonic Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1914V

Description
RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Panasonic - 90W3346 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Panasonic
90W3346
Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Panasonic 90W3346
RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.125W, 0805; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9942
Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9942
RES, THICK FILM, 1M91, 1%, 0.125W, 0805, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M91, 1%, 0.125W, 0805, REEL; Resistance:1.91Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3346 51W9942
Product Name Res, Thick Film, 1M91, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1M91, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.91E6 ohms 1.91E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details