Panasonic Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF18R7V

Description
RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9925 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9925
Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9925
RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.125W, 0805, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3333
Res, Thick Film, 18R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3333
RES, THICK FILM, 18R7, 1%, 0.125W, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.125W, 0805; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9925 90W3333
Product Name Res, Thick Film, 18R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 18R7, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details